JT2510003P详情
Diodes JT2510003P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tip Type
Torx
Handle Material
Bi-material
Tip Size
T5
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
Obsolete
系列
-
总长度
161 mm
0个相似型号
JT2510003P拓展信息
FN6660080
Diodes Incorporated
FN2500149
Diodes Incorporated
FN3000041
Diodes Incorporated
FN6600055
Diodes Incorporated
FK2500025
Diodes Incorporated
NX7031E0156.250000
Diodes Incorporated
FN1200041
Diodes Incorporated
NX51500001
Diodes Incorporated
FDC500026
Diodes Incorporated
FD3330029
Diodes Incorporated








哦! 它是空的。