JT25320011详情
Diodes JT25320011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
活跃
包装
Bulk
系列
*
连接器类型
双工 LC
导线/电缆种类
光纤
电缆长度
30 m
辐射硬化
无
JT25320011拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。