Diodes KBPC2502
- 收藏
- 对比
KBPC2502
671-KBPC2502
二极管 - 射频
--
大陆
立即发货

BRIDGE RECTIFIER, SINGLE PHASE, 25A, No. of Phases:Single Phase, Repetitive Reverse Voltage Vrrm Max:200V, Forward Current If(AV):25A, Bridge Rectifier Case Style:Module, Forward Voltage VF Max:1.2V, No. of Pins:4Pins RoHS Compliant: Yes
1最小包装量--
添加到询价列表
KBPC2502详情
Diodes KBPC2502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
KBPC2502拓展信息
SBR20A60CTB-13
Diodes Incorporated
BAT54S-7-01-F
Diodes Incorporated
BAS116Q-13-F
Diodes Incorporated
SD103AW-7
Diodes Incorporated
BAT54-13-F
Diodes Incorporated
BAT46W-7-01-F
Diodes Incorporated
ZHCS1000TC
Diodes Incorporated
SBR20U150CT-G
Diodes Incorporated
BAT1000-7
Diodes Incorporated
SDM20U40-7-F
Diodes Incorporated







哦! 它是空的。