NX7012B0125.000000详情
Diodes NX7012B0125.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
Base Product Number
NX7012B0
厂商
Diodes Incorporated
Product Status
Obsolete
系列
*
连接器类型A
HDD Plug, 4 Way
连接器类型B
HDD Socket, 4 Way + FDD Socket, 4 Way
NX7012B0125.000000拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。