PI3B3257QE-2017详情
Diodes PI3B3257QE-2017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QSOP-16
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
97
Mounting Styles
SMD/SMT
Manufacturer
Diodes Incorporated
Brand
Diodes Incorporated
系列
PI3B3257
包装
Tube
子类别
开关集成电路
工作电源电压
3.3 V
产品类别
多路复用器开关集成电路
产品
Multiplexers
产品类别
多路复用器开关集成电路
PI3B3257QE-2017拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。