PI3HDX1204CZHEX详情
Diodes PI3HDX1204CZHEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
42-VFQFN Exposed Pad
供应商器件包装
42-TQFN (9x3.5)
MSL
MSL 1 - Unlimited
Factory Pack QuantityFactory Pack Quantity
3500
Manufacturer
Diodes Incorporated
Brand
Diodes Incorporated
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
Diodes Incorporated
Product Status
活跃
包装
MouseReel
系列
-
应用
Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes
子类别
接口集成电路
电压 - 供电
3V ~ 3.6V
界面
HDMI
产品类别
显示接口 IC
产品类别
显示接口 IC
PI3HDX1204CZHEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。