PI6ULS5V9627AQEX-2017详情
Diodes PI6ULS5V9627AQEX-2017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/32 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
332200200
Approvals
CE, cUL, FM, UL
Manufacturer
Cal Controls
Factory Pack QuantityFactory Pack Quantity
2500
Brand
Diodes Incorporated
包装
Reel
子类别
接口集成电路
输出的数量
2
输出类型
Solid State AC
输入类型
Millivolts DC, RTD, Thermocouple
产品类别
Signal Buffers, Repeaters
显示类型
LED
产品类别
Interface - Signal Buffers, Repeaters
PI6ULS5V9627AQEX-2017拓展信息








哦! 它是空的。