SBD130-7详情
Diodes SBD130-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
Obsolete
Current - Average Rectified (Io) (per Diode)
-
系列
-
速度
-
二极管类型
-
工作温度 - 结点
-
二极管配置
-
SBD130-7拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。