SMCJ60A详情
Diodes SMCJ60A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
引脚数
2
Breakdown Voltage / V
66.7 V
RoHS
Non-Compliant
额定功率
1.5 kW
功率耗散
6.5 W
0个相似型号
SMCJ60A拓展信息
DESD5V0V1BCSP-7
Diodes Incorporated
DT1446-04SO-7
Diodes Incorporated
T5V0DLP-7B
Diodes Incorporated
DESD1CAN2SOQ-7
Diodes Incorporated
DESD5V0U1BB-7
Diodes Incorporated
SD05C-7
Diodes Incorporated
T5V0LCS5-7
Diodes Incorporated
P4SMAJ10ADF-13
Diodes Incorporated
SMAJ36CA-13-F
Diodes Incorporated
SMAJ58A-13-F
Diodes Incorporated








哦! 它是空的。