SMCJ64CA详情
Diodes SMCJ64CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
115ANOR240-480XC
Approvals
CSA, UL
Manufacturer
Amperite
Timing Range
240
RoHS
Compliant
终端
0.250 in Flat Blade
线圈电压
115 VAC
操作方式
Triggered Off Delay
触点
1NO
SMCJ64CA拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。