ZSR300C详情
Diodes ZSR300C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
DIODES INC
Manufacturer
Diodes Incorporated
Manufacturer Part Number
ZSR300C
Package Description
TO-92, SIP3,.1,50
Part Life Cycle Code
Obsolete
Part Package Code
TO-92
Risk Rank
5.68
Rohs Code
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
ZSR300C拓展信息








哦! 它是空的。