; No. of Transistors:1; Power Dissipation Ptot Max:3W; Pulsed Current Icm:10A; Resistance R1:36mohm; SMD Marking:X5T853; Termination Type:Surface Mount Device; Voltage Vcbo:200V
起订量
1最小包装量--
添加到询价列表
ZX5T853GDiodes; No. of Transistors:1; Power Dissipation Ptot Max:3W; Pulsed Current Icm:10A; Resistance R1:36mohm; SMD Marking:X5T853; Termination Type:Surface Mount Device; Voltage Vcbo:200V