ZXM62P02E6TC详情
Diodes ZXM62P02E6TC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Diodes Incorporated
Part Life Cycle Code
活跃
Ihs Manufacturer
DIODES INC
Risk Rank
5.17
Part Package Code
SOT-23
Package Description
SMALL OUTLINE, R-PDSO-G6
Rohs Code
有
Manufacturer Part Number
ZXM62P02E6TC
ECCN 代码
EAR99
引脚数量
6
达到SVHC
compliant
ZXM62P02E6TC拓展信息








哦! 它是空的。