Diodes Incorporated AH3363Q-W-7
- 收藏
- 对比
AH3363Q-W-7
671-AH3363Q-W-7
磁性传感器 - 开关(固态)
--
大陆
立即发货

HALL UNIPOLAR SWITCH SC59
1最小包装量--
AH3363Q-W-7详情
Diodes Incorporated AH3363Q-W-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
包装
Tape & Reel (TR)
JESD-609代码
e3
零件状态
活跃
端子表面处理
Matte Tin (Sn)
传感器/传感器类型
MAGNETIC FIELD SENSOR,HALL EFFECT
RoHS状态
ROHS3 Compliant
AH3363Q-W-7拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。