Diodes Incorporated AP9211SA-DD-HAC-7
- 收藏
- 对比
AP9211SA-DD-HAC-7
671-AP9211SA-DD-HAC-7
PMIC - 电池管理
6-UDFN Exposed Pad
大陆
立即发货

MULTICELL BATT MANAGER U-DFN2030
1最小包装量--
AP9211SA-DD-HAC-7详情
Diodes Incorporated AP9211SA-DD-HAC-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
22 Weeks
安装类型
表面贴装
包装/外壳
6-UDFN Exposed Pad
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
活跃
功能
电池保护
故障保护
Over Current, Over Voltage
电池化学
Lithium-Ion
单元格数量
1
RoHS状态
ROHS3 Compliant
AP9211SA-DD-HAC-7拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。