Diodes Incorporated DT1240H-04LP-7
- 收藏
- 对比
DT1240H-04LP-7
671-DT1240H-04LP-7
TVS - 二极管
--
大陆
立即发货

DATALINE PROTECTION PP U-DFN2510
1最小包装量--
DT1240H-04LP-7详情
Diodes Incorporated DT1240H-04LP-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
10
厂商
Diodes Incorporated
Package
Tape & Reel (TR)
Product Status
活跃
Number of Elements per Chip
4
Package Type
U-DFN2510-10
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Diodes Incorporated
Brand
Diodes Incorporated
系列
*
包装
切割胶带
子类别
TVS Diodes / ESD Suppression Diodes
工作电压
5.5V
产品类别
ESD Suppressors / TVS Diodes
DT1240H-04LP-7拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。