Diodes Incorporated F82400022
- 收藏
- 对比
F82400022
671-F82400022
晶体
2-SMD, No Lead
大陆
立即发货

CRYSTAL CERAMIC GLASS8045
1最小包装量--
F82400022详情
Diodes Incorporated F82400022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
安装类型
表面贴装
包装/外壳
2-SMD, No Lead
包装
Tape & Reel (TR)
系列
SaRonix-eCera™ F8
尺寸/尺寸
0.315Lx0.177W 8.00mmx4.50mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
兆赫晶体
频率
24MHz
操作模式
3rd Overtone
座位高度(最大)
0.061 1.55mm
RoHS状态
ROHS3 Compliant
F82400022拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。