Diodes Incorporated FP0600009
- 收藏
- 对比
FP0600009
671-FP0600009
振荡器
4-SMD, No Lead
大陆
立即发货

CRYSTAL CERAMIC SEAM7050
1最小包装量--
FP0600009详情
Diodes Incorporated FP0600009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
安装类型
表面贴装
包装/外壳
4-SMD, No Lead
包装
Tape & Reel (TR)
系列
SaRonix-eCera™ FP
尺寸/尺寸
0.276Lx0.197W 7.00mmx5.00mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
兆赫晶体
频率
6MHz
座位高度(最大)
0.045 1.15mm
RoHS状态
ROHS3 Compliant
FP0600009拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。