Diodes Incorporated NX51C50001
- 收藏
- 对比
NX51C50001
671-NX51C50001
振荡器
--
大陆
立即发货

CLOCK SAW OSCILLATOR SEAM5032 T&
1最小包装量--
NX51C50001详情
Diodes Incorporated NX51C50001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
包装
Tape & Reel (TR)
系列
SaRonix-eCera™ NX
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
XO (Standard)
基本谐振器
Crystal
RoHS状态
符合RoHS标准
NX51C50001拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。