Diodes Incorporated NX53A00007
- 收藏
- 对比
NX53A00007
671-NX53A00007
振荡器
6-SMD, No Lead
大陆
立即发货

CLOCK SAW OSCILLATOR SEAM5032
1最小包装量--
NX53A00007详情
Diodes Incorporated NX53A00007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
安装类型
表面贴装
包装/外壳
6-SMD, No Lead
包装
Tape & Reel (TR)
系列
SaRonix-eCera™ NX
尺寸/尺寸
0.197Lx0.126W 5.00mmx3.20mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
XO (Standard)
输出量
LVDS
基本谐振器
Crystal
座位高度(最大)
0.053 1.35mm
RoHS状态
ROHS3 Compliant
NX53A00007拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。