Diodes Incorporated PAM8904EGPR
- 收藏
- 对比
PAM8904EGPR
671-PAM8904EGPR
专用 IC
12-WFQFN Exposed Pad
大陆
立即发货

AUDIO HIGH VOLT U-QFN2020-12
--最小包装量--
PAM8904EGPR详情
Diodes Incorporated PAM8904EGPR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
安装类型
表面贴装
包装/外壳
12-WFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
压电声纳驱动器
应用
Health, Home, Security
RoHS状态
ROHS3 Compliant
PAM8904EGPR拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Inc.
Diodes Inc.








哦! 它是空的。