Diodes Incorporated PAM8904EJER
- 收藏
- 对比
PAM8904EJER
671-PAM8904EJER
专用 IC
16-UFQFN Exposed Pad
大陆
立即发货

Audio Amp Speaker 1-CH Mono Class-D 16-Pin QFN T/R
1最小包装量--
PAM8904EJER详情
Diodes Incorporated PAM8904EJER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
安装类型
表面贴装
包装/外壳
16-UFQFN Exposed Pad
Usage Level
Industrial grade
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
压电声纳驱动器
应用
Health, Home, Security
RoHS状态
ROHS3 Compliant
PAM8904EJER拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。