Diodes Incorporated PI1EQX7502AZDE
- 收藏
- 对比
PI1EQX7502AZDE
671-PI1EQX7502AZDE
接口 - 信号缓冲器、中继器、分离器
24-VFQFN Exposed Pad
大陆
立即发货

1.05V 1-PORT/2-CHANNEL USB3.0 RE
1最小包装量--
PI1EQX7502AZDE详情
Diodes Incorporated PI1EQX7502AZDE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
PI1EQX7502AZDE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。