Diodes Incorporated PI2DBS412ZHEX
- 收藏
- 对比
PI2DBS412ZHEX
671-PI2DBS412ZHEX
接口 - 模拟开关 - 特殊用途
42-VFQFN Exposed Pad
大陆
立即发货

IC MUX/DEMUX 2X1 42TQFN
1最小包装量--
PI2DBS412ZHEX详情
Diodes Incorporated PI2DBS412ZHEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
42-VFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
PI2DBS412
通道数量
4
-3db 带宽
1.8GHz
多路复用器/解复用器电路
2:1
开关电路
单刀双掷
电压 - 电源,单路(V±)
1.5V~2V
PI2DBS412ZHEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。