Diodes Incorporated PI3EQX10964ZFE
- 收藏
- 对比
PI3EQX10964ZFE
671-PI3EQX10964ZFE
接口 - 信号缓冲器、中继器、分离器
56-WFQFN Exposed Pad
大陆
立即发货

4-Lane 10Gb Redriver/Equalizer 56-Pin TQFN
1最小包装量--
PI3EQX10964ZFE详情
Diodes Incorporated PI3EQX10964ZFE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
56-WFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Buffer, ReDriver
应用
I2C
电压 - 供电
3.3V
通道数量
8
信号调理
Input Equalization, Output De-Emphasis
PI3EQX10964ZFE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。