Diodes Incorporated PI3HDMI341ARTFFEX
- 收藏
- 对比
PI3HDMI341ARTFFEX
671-PI3HDMI341ARTFFEX
接口 - 专用
80-LQFP
大陆
立即发货

Video Switch ICs 3:1 Active HDMI 1.3 Compatible Switch
1最小包装量--
PI3HDMI341ARTFFEX详情
Diodes Incorporated PI3HDMI341ARTFFEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-LQFP
供应商器件包装
80-LQFP (12x12)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
HDMI
电压 - 供电
3.3V
基本部件号
PI3HDMI341
PI3HDMI341ARTFFEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。