Diodes Incorporated PI3HDMI412-AZHE
- 收藏
- 对比
PI3HDMI412-AZHE
671-PI3HDMI412-AZHE
接口 - 专用
42-VFQFN Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED 42TQFN
1最小包装量--
PI3HDMI412-AZHE详情
Diodes Incorporated PI3HDMI412-AZHE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
42-VFQFN Exposed Pad
包装
Tray
已出版
2017
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Video
电压 - 供电
3V~3.6V
基本部件号
PI3HDMI412
PI3HDMI412-AZHE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。