Diodes Incorporated PI3HDMI431ARZLEX
- 收藏
- 对比
PI3HDMI431ARZLEX
671-PI3HDMI431ARZLEX
接口 - 专用
64-WFQFN Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED 64TQFN
1最小包装量--
PI3HDMI431ARZLEX详情
Diodes Incorporated PI3HDMI431ARZLEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-WFQFN Exposed Pad
供应商器件包装
64-TQFN (7.5x7.5)
包装
Tape & Reel (TR)
已出版
2007
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
HDMI
电压 - 供电
3.3V
基本部件号
PI3HDMI431
PI3HDMI431ARZLEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。