Diodes Incorporated PI3HDMI511AZLE
- 收藏
- 对比
PI3HDMI511AZLE
671-PI3HDMI511AZLE
接口 - 专用
32-WFQFN Exposed Pad
大陆
立即发货

HDMI REDRIVER FOR SOURCE SIDE APPLICATIONS
1最小包装量--
PI3HDMI511AZLE详情
Diodes Incorporated PI3HDMI511AZLE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad
供应商器件包装
32-TQFN (3x6)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
HDMI
电压 - 供电
3.3V
RoHS状态
ROHS3 Compliant
PI3HDMI511AZLE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。