Diodes Incorporated PI3HDX12211ZHEX
- 收藏
- 对比
PI3HDX12211ZHEX
671-PI3HDX12211ZHEX
接口 - 专用
42-VFQFN Exposed Pad
大陆
立即发货

ACTIVE DISPLAY V-QFN3590-42
1最小包装量--
PI3HDX12211ZHEX详情
Diodes Incorporated PI3HDX12211ZHEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
38 Weeks
安装类型
表面贴装
包装/外壳
42-VFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
HDMI Redriver, Level Shifter
电压 - 供电
3V~3.6V
界面
I2C
消费者集成电路类型
消费电路
RoHS状态
ROHS3 Compliant
PI3HDX12211ZHEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。