Diodes Incorporated PI3HDX12221ZLDEX
- 收藏
- 对比
PI3HDX12221ZLDEX
671-PI3HDX12221ZLDEX
接口 - 专用
40-WFQFN Exposed Pad
大陆
立即发货

PCIE EQX,W-QFN3060-40
1最小包装量--
PI3HDX12221ZLDEX详情
Diodes Incorporated PI3HDX12221ZLDEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
40-WFQFN Exposed Pad
安装类型
表面贴装
供应商器件包装
40-TQFN (3x6)
Base Product Number
PI3HDX12221
包装
Tape & Reel (TR)
零件状态
活跃
应用
HDMI Redriver, Level Shifter
电压 - 供电
3V ~ 3.6V
界面
HDMI
PI3HDX12221ZLDEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。