Diodes Incorporated PI3HDX511BZLEX
- 收藏
- 对比
PI3HDX511BZLEX
671-PI3HDX511BZLEX
接口 - 专用
30-WFQFN Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED 30TQFN
1最小包装量--
PI3HDX511BZLEX详情
Diodes Incorporated PI3HDX511BZLEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
安装类型
表面贴装
包装/外壳
30-WFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
HDMI Redriver, Level Shifter
电压 - 供电
3.3V
RoHS状态
ROHS3 Compliant
PI3HDX511BZLEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。