Diodes Incorporated PI3HDX511FZLIEX
- 收藏
- 对比
PI3HDX511FZLIEX
671-PI3HDX511FZLIEX
接口 - 专用
40-WFQFN Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED 40TQFN
1最小包装量--
PI3HDX511FZLIEX详情
Diodes Incorporated PI3HDX511FZLIEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
活跃
ECCN 代码
EAR99
应用
HDMI Redriver, Level Shifter
HTS代码
8542.39.00.01
电压 - 供电
3.3V
RoHS状态
ROHS3 Compliant
PI3HDX511FZLIEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。