Diodes Incorporated PI3LVD400ZFE
- 收藏
- 对比
PI3LVD400ZFE
671-PI3LVD400ZFE
逻辑 - 信号开关,多路复用器,解码器
56-WFQFN Exposed Pad
大陆
立即发货

Multiplexer Switch ICs 4 Differential Chan High Speed
1最小包装量--
PI3LVD400ZFE详情
Diodes Incorporated PI3LVD400ZFE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
56-WFQFN Exposed Pad
供应商器件包装
56-TQFN (11x5)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
3.3V
基本部件号
PI3LVD400
PI3LVD400ZFE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。