Diodes Incorporated PI3PCIE3242AZLEX-55
- 收藏
- 对比
PI3PCIE3242AZLEX-55
671-PI3PCIE3242AZLEX-55
接口 - 专用
30-WFQFN Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED QFN2545
1最小包装量--
PI3PCIE3242AZLEX-55详情
Diodes Incorporated PI3PCIE3242AZLEX-55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
安装类型
表面贴装
包装/外壳
30-WFQFN Exposed Pad
包装
Tape & Reel (TR)
系列
PCI Express® (PCIe)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
PCIe
电压 - 供电
3V~3.6V
界面
PCI Express
RoHS状态
ROHS3 Compliant
PI3PCIE3242AZLEX-55拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。