Diodes Incorporated PI5USB14550-AZEEX
- 收藏
- 对比
PI5USB14550-AZEEX
671-PI5USB14550-AZEEX
PMIC - 配电开关,负载驱动器
10-VFDFN Exposed Pad
大陆
立即发货

USB Sleep and Charge Switch 10-Pin TDFN EP T/R
1最小包装量--
PI5USB14550-AZEEX详情
Diodes Incorporated PI5USB14550-AZEEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-VFDFN Exposed Pad
包装
Tape & Reel (TR)
已出版
2017
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
PI5USB14550
开关类型
USB开关
电压-负荷
4.5V~5.5V
PI5USB14550-AZEEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。