Diodes Incorporated PI6C103HEX
- 收藏
- 对比
PI6C103HEX
671-PI6C103HEX
时钟/定时 - 时钟发生器,PLL,频率合成器
--
大陆
立即发货

PI6C103HEX datasheet pdf and Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers product details from Diodes Incorporated stock available at utmel
1最小包装量--
PI6C103HEX详情
Diodes Incorporated PI6C103HEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.75
Package Width
5.3
Package Length
10.2
PCB changed
28
Standard Package Name
SOP
Supplier Package
SSOP
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
28
PI6C103HEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。