Diodes Incorporated PI6C49021BZDIE
- 收藏
- 对比
PI6C49021BZDIE
671-PI6C49021BZDIE
时钟/定时 - 时钟发生器,PLL,频率合成器
--
大陆
立即发货

LOW POWER HIGH INTEGRATION CLOCK
1最小包装量--
PI6C49021BZDIE详情
Diodes Incorporated PI6C49021BZDIE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装
Tray
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
RoHS状态
符合RoHS标准
PI6C49021BZDIE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。