Diodes Incorporated PI6LC48S25BZBBIE
- 收藏
- 对比
PI6LC48S25BZBBIE
671-PI6LC48S25BZBBIE
时钟/定时 - 时钟发生器,PLL,频率合成器
56-VFQFN Exposed Pad
大陆
立即发货

CLOCK GENERATOR V-QFN8080H100-56
1最小包装量--
PI6LC48S25BZBBIE详情
Diodes Incorporated PI6LC48S25BZBBIE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
表面贴装
包装/外壳
56-VFQFN Exposed Pad
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
RoHS状态
ROHS3 Compliant
PI6LC48S25BZBBIE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。