Diodes Incorporated PI7C21P100NHE
- 收藏
- 对比
PI7C21P100NHE
671-PI7C21P100NHE
接口 - 专用
304-BGA Exposed Pad
大陆
立即发货

IC INTFACE SPECIALIZED 304CSBGA
1最小包装量--
PI7C21P100NHE详情
Diodes Incorporated PI7C21P100NHE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
304-BGA Exposed Pad
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
PCI-to-PCI Bridge
电压 - 供电
2.3V~2.7V 3V~3.6V
基本部件号
7C21P100
界面
PCI
PI7C21P100NHE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。