Diodes Incorporated PI7C9X1172BZHEX
- 收藏
- 对比
PI7C9X1172BZHEX
671-PI7C9X1172BZHEX
接口 - 控制器
32-WFQFN Exposed Pad
大陆
立即发货

IC BRIDGE CTRLR I2C/SPI 24TQFN
1最小包装量--
PI7C9X1172BZHEX详情
Diodes Incorporated PI7C9X1172BZHEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
32-WFQFN Exposed Pad
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
1.8V 2.5V 3.3V
功能
Bridge, I2C/SPI to UART
界面
UART
议定书
I2C
RoHS状态
ROHS3 Compliant
PI7C9X1172BZHEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。