Diodes Incorporated PI7C9X2G404SLBQFDE
- 收藏
- 对比
PI7C9X2G404SLBQFDE
671-PI7C9X2G404SLBQFDE
接口 - 专用
128-LQFP
大陆
立即发货

IC INTERFACE SPECIALIZED 128LQFP
1最小包装量--
PI7C9X2G404SLBQFDE详情
Diodes Incorporated PI7C9X2G404SLBQFDE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
表面贴装
包装/外壳
128-LQFP
包装
Tray
系列
SlimLine®
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Packet Switch, 4-Port/4-Lane
界面
PCI Express
RoHS状态
ROHS3 Compliant
PI7C9X2G404SLBQFDE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。