Diodes Incorporated PI7C9X2G606PRDNJAE
- 收藏
- 对比
PI7C9X2G606PRDNJAE
671-PI7C9X2G606PRDNJAE
接口 - 专用
196-LBGA
大陆
立即发货

PACKET SWITCH LBGA-196 TRAY 126P
1最小包装量--
PI7C9X2G606PRDNJAE详情
Diodes Incorporated PI7C9X2G606PRDNJAE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
表面贴装
包装/外壳
196-LBGA
包装
Tray
系列
GreenPacket™
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Packet Switch, 6-Port/6-Lane
HTS代码
8542.31.00.01
Reach合规守则
not_compliant
界面
PCI Express
uPs/uCs/外围ICs类型
BUS CONTROLLER, PCI
RoHS状态
ROHS3 Compliant
PI7C9X2G606PRDNJAE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。