Diodes Incorporated PI7C9X2G608ELAZXAE
- 收藏
- 对比
PI7C9X2G608ELAZXAE
671-PI7C9X2G608ELAZXAE
接口 - 专用
136-VFQFN Dual Rows, Exposed Pad
大陆
立即发货

IC INTERFACE SPECIALIZED 136AQFN
1最小包装量--
PI7C9X2G608ELAZXAE详情
Diodes Incorporated PI7C9X2G608ELAZXAE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
136-VFQFN Dual Rows, Exposed Pad
包装
Tray
系列
GreenPacket™
已出版
2012
零件状态
Discontinued
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Packet Switch, 6-Port/8-Lane
界面
PCI Express
RoHS状态
符合RoHS标准
PI7C9X2G608ELAZXAE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。