Diodes Incorporated PI7C9X2G808PRCNJAEX
- 收藏
- 对比
PI7C9X2G808PRCNJAEX
671-PI7C9X2G808PRCNJAEX
接口 - 专用
196-BGA
大陆
立即发货

IC INTERFACE SPECIALIZED 196BGA
--最小包装量--
PI7C9X2G808PRCNJAEX详情
Diodes Incorporated PI7C9X2G808PRCNJAEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
表面贴装
包装/外壳
196-BGA
包装
Tape & Reel (TR)
系列
GreenPacket™
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
Packet Switch, 8-Port/8-Lane
界面
PCI Express
RoHS状态
ROHS3 Compliant
PI7C9X2G808PRCNJAEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。