Diodes Incorporated PS8A0004WE
- 收藏
- 对比
PS8A0004WE
671-PS8A0004WE
PMIC - 电源管理 - 专用型
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

HEATER CONTROLLER SO-8
1最小包装量--
PS8A0004WE详情
Diodes Incorporated PS8A0004WE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
供应商器件包装
8-SOIC
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
PS8A0004WE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。