Diodes Incorporated PS8A0014WE
- 收藏
- 对比
PS8A0014WE
671-PS8A0014WE
PMIC - 电源管理 - 专用型
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

HEATER CONTROLLER SO-8
1最小包装量--
PS8A0014WE详情
Diodes Incorporated PS8A0014WE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
供应商器件包装
8-SOIC
包装
Tube
零件状态
最后一次购买
RoHS状态
ROHS3 Compliant
PS8A0014WE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。