Diodes Incorporated PS8A0057NPE
- 收藏
- 对比
PS8A0057NPE
671-PS8A0057NPE
PMIC - 电源管理 - 专用型
8-DIP (0.300, 7.62mm)
大陆
立即发货

HEATER CONTROLLER DIP-8
1最小包装量--
PS8A0057NPE详情
Diodes Incorporated PS8A0057NPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
8-DIP (0.300, 7.62mm)
供应商器件包装
8-DIP
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
RoHS状态
ROHS3 Compliant
PS8A0057NPE拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。