Diodes Incorporated PT7C5009AN3-2WF
- 收藏
- 对比
PT7C5009AN3-2WF
671-PT7C5009AN3-2WF
谐振器
Die
大陆
立即发货

CERAMIC RES 40.0000MHZ SMD
1最小包装量--
PT7C5009AN3-2WF详情
Diodes Incorporated PT7C5009AN3-2WF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
Die
操作温度
-20°C~80°C
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Ceramic
频率
40MHz
PT7C5009AN3-2WF拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。