Diodes Incorporated PT7M6101CHTA5E
- 收藏
- 对比
PT7M6101CHTA5E
671-PT7M6101CHTA5E
PMIC - 监控器
SC-74A, SOT-753
大陆
立即发货

IC SUPERVISOR 1 CHANNEL SOT23-5
1最小包装量--
PT7M6101CHTA5E详情
Diodes Incorporated PT7M6101CHTA5E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-74A, SOT-753
供应商器件包装
SOT-23-5
操作温度
-40°C~85°C TA
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Simple Reset/Power-On Reset
输出量
Push-Pull, Totem Pole
重置
高电平
电压 - 阈值
Adjustable/Selectable
监测的电压数量
1
重置超时
60μs Typical
PT7M6101CHTA5E拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。